The 1329220-WL03JTR33 is a surface mount fixed inductor from Viking Tech, designed with a ceramic core and wire-wound construction. It has a compact size of 1.80mm x 1.12mm (0603) and a maximum height of 1.02mm. This inductor features an inductance value of 330 nH with a tolerance of ±5%. It operates effectively within a temperature range of -40°C to 125°C and has a self-resonant frequency of 900 MHz. The inductor supports a current rating of 100 mA and has a maximum DC resistance of 3.8 Ohms. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The product is packaged in reels of 4,000 units for automated assembly.
Manufacturer: Viking Tech
Win Source Part Number: 1329220-WL03JTR33
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.071" L x 0.044" W (1.80mm x 1.12mm)
Inductance: 330 nH
Height - Seated (Max): 0.040" (1.02mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ceramic
Q @ Freq: 25 @ 100MHz
Frequency - Self Resonant: 900MHz
DC Resistance (DCR): 3.8Ohm Max
Supplier Device Package: 0603
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 5833.40.0000
Other Part Number: 2577-WL03JTR33TR
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 1329220-WL03JTR33 |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Standard; Wirewound |
| Core Material | Ceramic |
| Application | RF Choke |