Viking Technology Resistors - Chip Resistor - Surface Mount LR12FTKS2M50

Description
Win Source Part Number: 1153625-LR12FTKS2M50 Category: Resistors>Chip Resistor - Surface Mount Series: LR Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±150ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 2.5 MOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 170°C Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8533.40.0000 Mfr: Viking Tech Other Names: 2577-LR12FTKS2M50-TR
Request a Quote Datasheet
Description
Win Source Part Number: 1153625-LR12FTKS2M50 Category: Resistors>Chip Resistor - Surface Mount Series: LR Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±150ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 2.5 MOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 170°C Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8533.40.0000 Mfr: Viking Tech Other Names: 2577-LR12FTKS2M50-TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1153625-LR12FTKS2M50
Resistors - Chip Resistor - Surface Mount 1153625-LR12FTKS2M50
Win Source Part Number: 1153625-LR12FTKS2M50 Category: Resistors>Chip Resistor - Surface Mount Series: LR Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±150ppm/°C Ratings: AEC-Q200 Power (Watts): 1W Composition: Metal Element Number of Terminations: 2 Resistance: 2.5 MOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 170°C Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8533.40.0000 Mfr: Viking Tech Other Names: 2577-LR12FTKS2M50-TR

Win Source Part Number: 1153625-LR12FTKS2M50
Category: Resistors>Chip Resistor - Surface Mount
Series: LR
Features: Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±150ppm/°C
Ratings: AEC-Q200
Power (Watts): 1W
Composition: Metal Element
Number of Terminations: 2
Resistance: 2.5 MOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 170°C
Dimension: 0.250" L x 0.125" W (6.35mm x 3.18mm)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8533.40.0000
Mfr: Viking Tech
Other Names: 2577-LR12FTKS2M50-TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1153625-LR12FTKS2M50
Product Name Resistors - Chip Resistor - Surface Mount
Resistance Range 2.50E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers