Viking Technology Through Hole Resistors - CSR0207FTDU3000 CSR0207FTDU3000

Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053517-CSR0207FTDU3 000 Mounting: SMD (SMT) Resistance: 300 Ω Power Rating: 500 mW Categories: Through Hole Resistors Case / Package: 0207 Alternative Parts (Cross-Reference): CSR0207FTDU3000-CSR0 207FTDU3000; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Lead Free: Yes
Request a Quote
Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053517-CSR0207FTDU3 000 Mounting: SMD (SMT) Resistance: 300 Ω Power Rating: 500 mW Categories: Through Hole Resistors Case / Package: 0207 Alternative Parts (Cross-Reference): CSR0207FTDU3000-CSR0 207FTDU3000; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Lead Free: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CSR0207FTDU3000 - 1053517-CSR0207FTDU3000 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - CSR0207FTDU3000
1053517-CSR0207FTDU3000
Through Hole Resistors - CSR0207FTDU3000 1053517-CSR0207FTDU3000
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053517-CSR0207FTDU3 000 Mounting: SMD (SMT) Resistance: 300 Ω Power Rating: 500 mW Categories: Through Hole Resistors Case / Package: 0207 Alternative Parts (Cross-Reference): CSR0207FTDU3000-CSR0 207FTDU3000; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Lead Free: Yes

Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053517-CSR0207FTDU3000
Mounting: SMD (SMT)
Resistance: 300 Ω
Power Rating: 500 mW
Categories: Through Hole Resistors
Case / Package: 0207
Alternative Parts (Cross-Reference): CSR0207FTDU3000-CSR0207FTDU3000;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Lead Free: Yes

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1053517-CSR0207FTDU3000
Product Name Through Hole Resistors - CSR0207FTDU3000
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers