Viking Technology Through Hole Resistors - CSR0207FTDT7501 CSR0207FTDT7501

Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053513-CSR0207FTDT7 501 Mounting: SMD (SMT) Resistance: 7.5 kΩ Power Rating: 1 W Categories: Through Hole Resistors Case / Package: 0207 Alternative Parts (Cross-Reference): CSR0207FTDT7501CSR02 07FTDT7501-; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Lead Free: Yes
Request a Quote
Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053513-CSR0207FTDT7 501 Mounting: SMD (SMT) Resistance: 7.5 kΩ Power Rating: 1 W Categories: Through Hole Resistors Case / Package: 0207 Alternative Parts (Cross-Reference): CSR0207FTDT7501CSR02 07FTDT7501-; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Lead Free: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CSR0207FTDT7501 - 1053513-CSR0207FTDT7501 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - CSR0207FTDT7501
1053513-CSR0207FTDT7501
Through Hole Resistors - CSR0207FTDT7501 1053513-CSR0207FTDT7501
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053513-CSR0207FTDT7 501 Mounting: SMD (SMT) Resistance: 7.5 kΩ Power Rating: 1 W Categories: Through Hole Resistors Case / Package: 0207 Alternative Parts (Cross-Reference): CSR0207FTDT7501CSR02 07FTDT7501-; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Lead Free: Yes

Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053513-CSR0207FTDT7501
Mounting: SMD (SMT)
Resistance: 7.5 kΩ
Power Rating: 1 W
Categories: Through Hole Resistors
Case / Package: 0207
Alternative Parts (Cross-Reference): CSR0207FTDT7501CSR0207FTDT7501-;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Lead Free: Yes

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1053513-CSR0207FTDT7501
Product Name Through Hole Resistors - CSR0207FTDT7501
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers