Viking Technology Through Hole Resistors - CSR0204FTDV3481 CSR0204FTDV3481

Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053505-CSR0204FTDV3 481 Mounting: SMD (SMT) Resistance: 3.48 kΩ Power Rating: 250 mW Categories: Through Hole Resistors Case / Package: 0204 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Lead Free: Yes
Request a Quote
Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053505-CSR0204FTDV3 481 Mounting: SMD (SMT) Resistance: 3.48 kΩ Power Rating: 250 mW Categories: Through Hole Resistors Case / Package: 0204 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Lead Free: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CSR0204FTDV3481 - 1053505-CSR0204FTDV3481 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - CSR0204FTDV3481
1053505-CSR0204FTDV3481
Through Hole Resistors - CSR0204FTDV3481 1053505-CSR0204FTDV3481
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053505-CSR0204FTDV3 481 Mounting: SMD (SMT) Resistance: 3.48 kΩ Power Rating: 250 mW Categories: Through Hole Resistors Case / Package: 0204 Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Lead Free: Yes

Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053505-CSR0204FTDV3481
Mounting: SMD (SMT)
Resistance: 3.48 kΩ
Power Rating: 250 mW
Categories: Through Hole Resistors
Case / Package: 0204
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Lead Free: Yes

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1053505-CSR0204FTDV3481
Product Name Through Hole Resistors - CSR0204FTDV3481
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers