Viking Technology Through Hole Resistors - CSR0204FTDV0120 CSR0204FTDV0120

Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053506-CSR0204FTDV0 120 Mounting: SMD (SMT) Resistance: 12 Ω Power Rating: 250 mW Categories: Through Hole Resistors Case / Package: 0204 Alternative Parts (Cross-Reference): CSR0204FTDV0120CSR02 04FTDV0120-; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Lead Free: Yes
Request a Quote
Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053506-CSR0204FTDV0 120 Mounting: SMD (SMT) Resistance: 12 Ω Power Rating: 250 mW Categories: Through Hole Resistors Case / Package: 0204 Alternative Parts (Cross-Reference): CSR0204FTDV0120CSR02 04FTDV0120-; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Lead Free: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CSR0204FTDV0120 - 1053506-CSR0204FTDV0120 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - CSR0204FTDV0120
1053506-CSR0204FTDV0120
Through Hole Resistors - CSR0204FTDV0120 1053506-CSR0204FTDV0120
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053506-CSR0204FTDV0 120 Mounting: SMD (SMT) Resistance: 12 Ω Power Rating: 250 mW Categories: Through Hole Resistors Case / Package: 0204 Alternative Parts (Cross-Reference): CSR0204FTDV0120CSR02 04FTDV0120-; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Lead Free: Yes

Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053506-CSR0204FTDV0120
Mounting: SMD (SMT)
Resistance: 12 Ω
Power Rating: 250 mW
Categories: Through Hole Resistors
Case / Package: 0204
Alternative Parts (Cross-Reference): CSR0204FTDV0120CSR0204FTDV0120-;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Lead Free: Yes

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1053506-CSR0204FTDV0120
Product Name Through Hole Resistors - CSR0204FTDV0120
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details