Viking Technology 1W Resistor CR-12JL4----1M

Description
RES 1M OHM 5% 1W 2512 Product overview: CR-12JL4----1M from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR-12JL4----1M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 1M OHM 5% 1W 2512 Product overview: CR-12JL4----1M from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR-12JL4----1M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W Resistor - 52-CR-12JL4----1M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 1M OHM 5% 1W 2512 Product overview: CR-12JL4----1M from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR-12JL4----1M can be used for catalog matching and distributor lookup.

RES 1M OHM 5% 1W 2512 Product overview: CR-12JL4----1M from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR-12JL4----1M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CR-12JL4----1M
915750-CR-12JL4----1M
Chip Resistor - Surface Mount - CR-12JL4----1M 915750-CR-12JL4----1M
Manufacturer: Viking Tech Win Source Part Number: 915750-CR-12JL4----1 M Series: CR Operating Temperature Range: -55°C ~ 155°C Features: 1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) - Thick Film Package: Reel - TR Package: 2512 (6432 Metric) Categories: Resistors Case / Package: 2512 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8533.40.0000

Manufacturer: Viking Tech
Win Source Part Number: 915750-CR-12JL4----1M
Series: CR
Operating Temperature Range: -55°C ~ 155°C
Features: 1 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) - Thick Film
Package: Reel - TR
Package: 2512 (6432 Metric)
Categories: Resistors
Case / Package: 2512
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8533.40.0000

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-CR-12JL4----1M 915750-CR-12JL4----1M
Product Name 1W Resistor Chip Resistor - Surface Mount - CR-12JL4----1M
Technology / Construction MetalFilm; Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756583 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers