VIKING TECHNOLOGY
CR-06FL7--150R -- RESISTORS - CHIP RESISTOR - SURFACE MOUNT
Viking Technology
Resistors - Chip Resistor - Surface Mount
CR-06FL7--150R
Description
RES 150 OHM 1% 1/4W 1206
-
Shenzhen Shengyu Electronics Technology Limited
Description
RES 150 OHM 1% 1/4W 1206
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CR-06FL7--150R |
|
Product Name
|
Resistors - Chip Resistor - Surface Mount |
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
1206; 1206 (3216 Metric)
|
|
Resistance Range
|
150 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.3300 ohms
Temperature Coefficient
20 ±ppm/°C
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Hottinger Brüel & Kjær A/S
Resistance Range
22.5 ohms
View Details