VIKING TECHNOLOGY
CR-05JL7---1R2 -- RESISTORS - CHIP RESISTOR - SURFACE MOUNT
Viking Technology
Resistors - Chip Resistor - Surface Mount
CR-05JL7---1R2
Description
RES 1.2 OHM 5% 1/8W 0805
-
Shenzhen Shengyu Electronics Technology Limited
Description
RES 1.2 OHM 5% 1/8W 0805
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CR-05JL7---1R2 |
|
Product Name
|
Resistors - Chip Resistor - Surface Mount |
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
0805; 0805 (2012 Metric)
|
|
Resistance Range
|
1.2 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers