RES 200K OHM 0.1% 1/4W 1206
RES 200K OHM 0.1% 1/4W 1206
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | AR06BTCV2003 | AR06BTCV2003 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 (3216 Metric) | |
| Resistance Range | 200000 ohms | 200000 ohms |