Viking Technology Chip Resistor - Surface Mount - AR05BTD2000 AR05BTD2000

Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045914-AR05BTD2000 Mounting: SMD (SMT) Resistance: 200 Ω Power Rating: 62.5 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Lead Free: Yes
Request a Quote
Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045914-AR05BTD2000 Mounting: SMD (SMT) Resistance: 200 Ω Power Rating: 62.5 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Lead Free: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AR05BTD2000 - 1045914-AR05BTD2000 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - AR05BTD2000
1045914-AR05BTD2000
Chip Resistor - Surface Mount - AR05BTD2000 1045914-AR05BTD2000
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045914-AR05BTD2000 Mounting: SMD (SMT) Resistance: 200 Ω Power Rating: 62.5 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Lead Free: Yes

Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045914-AR05BTD2000
Mounting: SMD (SMT)
Resistance: 200 Ω
Power Rating: 62.5 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Lead Free: Yes

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1045914-AR05BTD2000
Product Name Chip Resistor - Surface Mount - AR05BTD2000
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers