Viking Technology Chip Resistor - Surface Mount - AR05BTCW2001 AR05BTCW2001

Description
Manufacturer: Viking Tech Win Source Part Number: 861777-AR05BTCW2001 Series: AR Operating Temperature Range: -55°C ~ 155°C Features: 2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thin Film Package: Reel - TR Package: 0805 (2012 Metric) Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 5833.40.0000
Request a Quote Datasheet
Description
Manufacturer: Viking Tech Win Source Part Number: 861777-AR05BTCW2001 Series: AR Operating Temperature Range: -55°C ~ 155°C Features: 2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thin Film Package: Reel - TR Package: 0805 (2012 Metric) Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 5833.40.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - AR05BTCW2001
861777-AR05BTCW2001
Chip Resistor - Surface Mount - AR05BTCW2001 861777-AR05BTCW2001
Manufacturer: Viking Tech Win Source Part Number: 861777-AR05BTCW2001 Series: AR Operating Temperature Range: -55°C ~ 155°C Features: 2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thin Film Package: Reel - TR Package: 0805 (2012 Metric) Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) HTSUS: 5833.40.0000

Manufacturer: Viking Tech
Win Source Part Number: 861777-AR05BTCW2001
Series: AR
Operating Temperature Range: -55°C ~ 155°C
Features: 2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) - Thin Film
Package: Reel - TR
Package: 0805 (2012 Metric)
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 5833.40.0000

Buy Now Datasheet
SMD 0.125W 2000ohm 150V Resistor - 52-AR05BTCW2001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.125W 2000ohm 150V Resistor
52-AR05BTCW2001
SMD 0.125W 2000ohm 150V Resistor 52-AR05BTCW2001
Fixed Resistor, Thin Film, 0.125W, 2000ohm, 150V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP Product overview: AR05BTCW2001 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 2000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 2000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AR05BTCW2001 can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.125W, 2000ohm, 150V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 0805, CHIP Product overview: AR05BTCW2001 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.125W, 2000ohm, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.125W, 2000ohm, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AR05BTCW2001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - AR05BTCW2001 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AR05BTCW2001
Chip Resistor - Surface Mount AR05BTCW2001
RES 2K OHM 0.1% 1/8W 0805

RES 2K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 861777-AR05BTCW2001 52-AR05BTCW2001 AR05BTCW2001
Product Name Chip Resistor - Surface Mount - AR05BTCW2001 SMD 0.125W 2000ohm 150V Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573316 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details