Viking Technology Resistors - Chip Resistor - Surface Mount AR03DTC2001

Description
Win Source Part Number: 1373645-AR03DTC2001 Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Viking Tech Series: AR Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: AR03DTC HTSUS: 5833.40.0000 Tolerance: ±0.5% Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 2 kOhms Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1373645-AR03DTC2001 Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Viking Tech Series: AR Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: AR03DTC HTSUS: 5833.40.0000 Tolerance: ±0.5% Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 2 kOhms Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1373645-AR03DTC2001 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373645-AR03DTC2001
Resistors - Chip Resistor - Surface Mount 1373645-AR03DTC2001
Win Source Part Number: 1373645-AR03DTC2001 Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Viking Tech Series: AR Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: AR03DTC HTSUS: 5833.40.0000 Tolerance: ±0.5% Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) ECCN: EAR99 Temperature Coefficient: ±25ppm/°C Resistance: 2 kOhms Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1373645-AR03DTC2001
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Viking Tech
Series: AR
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Base Product Number: AR03DTC
HTSUS: 5833.40.0000
Tolerance: ±0.5%
Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
ECCN: EAR99
Temperature Coefficient: ±25ppm/°C
Resistance: 2 kOhms
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
16W Resistor - 52-AR03DTC2001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16W Resistor
52-AR03DTC2001
16W Resistor 52-AR03DTC2001
RES 2K OHM 0.5% 1/16W 0603 Product overview: AR03DTC2001 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AR03DTC2001 can be used for catalog matching and distributor lookup.

RES 2K OHM 0.5% 1/16W 0603 Product overview: AR03DTC2001 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AR03DTC2001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - AR03DTC2001 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AR03DTC2001
Chip Resistor - Surface Mount AR03DTC2001
RES 2K OHM 0.5% 1/16W 0603

RES 2K OHM 0.5% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1373645-AR03DTC2001 52-AR03DTC2001 AR03DTC2001
Product Name Resistors - Chip Resistor - Surface Mount 16W Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers