Win Source Part Number: 1053843-AR03BTCX6203
Category: Resistors>Chip Resistor - Surface Mount
Series: AR
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 620 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
Mfr: Viking Tech
Other Names: 2577-AR03BTCX6203TR
Base Product Number: AR03BTC
RES 620K OHM 0.1% 1/10W 0603 Product overview: AR03BTCX6203 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AR03BTCX6203 can be used for catalog matching and distributor lookup.
100mW ±25ppm/℃ ±0.1% 620kΩ 0603 Chip Resistor - Surface Mount ROHS
RES 620K OHM 0.1% 1/10W 0603
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1053843-AR03BTCX6203 | 52-AR03BTCX6203 | 858-AR03BTCX6203 | AR03BTCX6203 |
| Product Name | Resistors - Chip Resistor - Surface Mount | 10W Resistor | 100mW ±25ppm/℃ ±0.1% 620kΩ 0603 Chip Resistor - Surface Mount ROHS | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | ||
| Resistance Range | 620000 ohms | 620000 ohms | 620000 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | ||
| Temperature Coefficient | 25 ±ppm/°C | |||
| Power Rating | 0.1000 watts | 0.1000 watts |