RES 180K OHM 0.1% 1/10W 0603
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Resistors |
| Product Number | AR03BTCX1803 |
| Product Name | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 (1608 Metric) |
| Resistance Range | 180000 ohms |