Viking Technology Chip Resistor - Surface Mount - AR03BTCX1002 AR03BTCX1002

Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045903-AR03BTCX1002 Mounting: SMD (SMT) Resistance: 10 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045903-AR03BTCX1002 Mounting: SMD (SMT) Resistance: 10 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AR03BTCX1002 - 1045903-AR03BTCX1002 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - AR03BTCX1002
1045903-AR03BTCX1002
Chip Resistor - Surface Mount - AR03BTCX1002 1045903-AR03BTCX1002
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045903-AR03BTCX1002 Mounting: SMD (SMT) Resistance: 10 kΩ Power Rating: 100 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant

Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045903-AR03BTCX1002
Mounting: SMD (SMT)
Resistance: 10 kΩ
Power Rating: 100 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Non-Compliant

Buy Now
0.1 W Resistor - 52-AR03BTCX1002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1 W Resistor
52-AR03BTCX1002
0.1 W Resistor 52-AR03BTCX1002
AR Series 0603 10 kO ±0.1% 0.1 W ±25 ppm/°C SMT Thin Film Chip Resistor Product overview: AR03BTCX1002 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AR03BTCX1002 can be used for catalog matching and distributor lookup.

AR Series 0603 10 kO ±0.1% 0.1 W ±25 ppm/°C SMT Thin Film Chip Resistor Product overview: AR03BTCX1002 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1 W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1 W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AR03BTCX1002 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1045903-AR03BTCX1002 52-AR03BTCX1002
Product Name Chip Resistor - Surface Mount - AR03BTCX1002 0.1 W Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3242FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details