Viking Technology 063W Resistor AR03BTB1003

Description
TR0603 100K 0, 1% 0, 063W TK10 Product overview: AR03BTB1003 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AR03BTB1003 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TR0603 100K 0, 1% 0, 063W TK10 Product overview: AR03BTB1003 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AR03BTB1003 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
063W Resistor - 52-AR03BTB1003 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
063W Resistor
52-AR03BTB1003
063W Resistor 52-AR03BTB1003
TR0603 100K 0, 1% 0, 063W TK10 Product overview: AR03BTB1003 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AR03BTB1003 can be used for catalog matching and distributor lookup.

TR0603 100K 0, 1% 0, 063W TK10 Product overview: AR03BTB1003 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AR03BTB1003 can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - AR03BTB1003 - 971544-AR03BTB1003 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - AR03BTB1003
971544-AR03BTB1003
Chip Resistor - Surface Mount - AR03BTB1003 971544-AR03BTB1003
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971544-AR03BTB1003 Mounting: SMD (SMT) Resistance: 100 kΩ Power Rating: 62.5 mW Categories: Chip Resistor - Surface Mount Case / Package: 0603 Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant

Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971544-AR03BTB1003
Mounting: SMD (SMT)
Resistance: 100 kΩ
Power Rating: 62.5 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-AR03BTB1003 971544-AR03BTB1003
Product Name 063W Resistor Chip Resistor - Surface Mount - AR03BTB1003
Resistance Range 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details