Viking Technology Chip Resistor - Surface Mount - AR02BTD1002 AR02BTD1002

Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045898-AR02BTD1002 Mounting: SMD (SMT) Resistance: 10 kΩ Power Rating: 62.5 mW Categories: Chip Resistor - Surface Mount Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045898-AR02BTD1002 Mounting: SMD (SMT) Resistance: 10 kΩ Power Rating: 62.5 mW Categories: Chip Resistor - Surface Mount Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AR02BTD1002 - 1045898-AR02BTD1002 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - AR02BTD1002
1045898-AR02BTD1002
Chip Resistor - Surface Mount - AR02BTD1002 1045898-AR02BTD1002
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045898-AR02BTD1002 Mounting: SMD (SMT) Resistance: 10 kΩ Power Rating: 62.5 mW Categories: Chip Resistor - Surface Mount Case / Package: 0402 Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant

Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045898-AR02BTD1002
Mounting: SMD (SMT)
Resistance: 10 kΩ
Power Rating: 62.5 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Non-Compliant

Buy Now
063W Resistor - 52-AR02BTD1002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
063W Resistor
52-AR02BTD1002
063W Resistor 52-AR02BTD1002
TF0402 10K 0, 1% 0, 063W TK50 Product overview: AR02BTD1002 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AR02BTD1002 can be used for catalog matching and distributor lookup.

TF0402 10K 0, 1% 0, 063W TK50 Product overview: AR02BTD1002 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AR02BTD1002 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1045898-AR02BTD1002 52-AR02BTD1002
Product Name Chip Resistor - Surface Mount - AR02BTD1002 063W Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details