RES 1.2K OHM 0.1% 1/16W 0402
RES 1.2K OHM 0.1% 1/16W 0402
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | AR02BTC1201 | AR02BTC1201 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Resistance Range | 1200 ohms | 1200 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |