Viking Technology Resistors - Chip Resistor - Surface Mount AR02BTC0510

Description
Win Source Part Number: 1373791-AR02BTC0510 Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Viking Tech Series: AR Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: AR02BTC Tolerance: ±0.1% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.014" (0.35mm) REACH Status: REACH info available upon request Temperature Coefficient: ±25ppm/°C Resistance: 51 Ohms Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1373791-AR02BTC0510 Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Viking Tech Series: AR Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: AR02BTC Tolerance: ±0.1% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.014" (0.35mm) REACH Status: REACH info available upon request Temperature Coefficient: ±25ppm/°C Resistance: 51 Ohms Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1373791-AR02BTC0510 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1373791-AR02BTC0510
Resistors - Chip Resistor - Surface Mount 1373791-AR02BTC0510
Win Source Part Number: 1373791-AR02BTC0510 Category: Resistors - Chip Resistor - Surface Mount Package: Tape & Reel Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Viking Tech Series: AR Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: AR02BTC Tolerance: ±0.1% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.014" (0.35mm) REACH Status: REACH info available upon request Temperature Coefficient: ±25ppm/°C Resistance: 51 Ohms Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2

Win Source Part Number: 1373791-AR02BTC0510
Category: Resistors - Chip Resistor - Surface Mount
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Viking Tech
Series: AR
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Base Product Number: AR02BTC
Tolerance: ±0.1%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.014" (0.35mm)
REACH Status: REACH info available upon request
Temperature Coefficient: ±25ppm/°C
Resistance: 51 Ohms
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2

Buy Now Datasheet
51 OHM 16W Resistor - 52-AR02BTC0510 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
51 OHM 16W Resistor
52-AR02BTC0510
51 OHM 16W Resistor 52-AR02BTC0510
RES 51 OHM 0.1% 1/16W 0402 Product overview: AR02BTC0510 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AR02BTC0510 can be used for catalog matching and distributor lookup.

RES 51 OHM 0.1% 1/16W 0402 Product overview: AR02BTC0510 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AR02BTC0510 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - AR02BTC0510 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
AR02BTC0510
Resistors - Chip Resistor - Surface Mount AR02BTC0510
RES 51 OHM 0.1% 1/16W 0402

RES 51 OHM 0.1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - AR02BTC0510 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
AR02BTC0510
Chip Resistor - Surface Mount AR02BTC0510
RES 51 OHM 0.1% 1/16W 0402

RES 51 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1373791-AR02BTC0510 52-AR02BTC0510 AR02BTC0510 AR02BTC0510
Product Name Resistors - Chip Resistor - Surface Mount 51 OHM 16W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 51 ohms 51 ohms 51 ohms 51 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Unlock Full Specs
to access all available technical data