Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 051381-UDN2987A
Packaging: Tube/Rail
Features: Status Flag
Output Type: Bipolar
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature
Number of Outputs: 8
Current - Output (Max): 350mA
Voltage - Load: 4.75 V to 35 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 20-DIP
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): LM3431AQMHX/NOPB; LT3492EFE#PBF; LT8391AHFE#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | UDN2987A |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - UDN2987A |
| Voltage | 4.75 V to 35 V |