Allegro MicroSystems Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - UDN2982A-T UDN2982A-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1116243-UDN2982A-T Packaging: Tube/Rail Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 5 V to 50 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 18-DIP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1116243-UDN2982A-T Packaging: Tube/Rail Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 5 V to 50 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 18-DIP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - UDN2982A-T - UDN2982A-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - UDN2982A-T
UDN2982A-T
PMIC - PMIC - Power Distribution Switches, Load Drivers - UDN2982A-T UDN2982A-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 1116243-UDN2982A-T Packaging: Tube/Rail Output Type: Bipolar Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed) Number of Outputs: 8 Current - Output (Max): 500mA Voltage - Load: 5 V to 50 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 18-DIP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 1116243-UDN2982A-T
Packaging: Tube/Rail
Output Type: Bipolar
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed)
Number of Outputs: 8
Current - Output (Max): 500mA
Voltage - Load: 5 V to 50 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 18-DIP
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - UDN2982A-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
UDN2982A-T
PMIC - Power Distribution Switches, Load Drivers UDN2982A-T
IC PWR DRIVER BIPOLAR 1:1 18DIP

IC PWR DRIVER BIPOLAR 1:1 18DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number UDN2982A-T UDN2982A-T
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - UDN2982A-T PMIC - Power Distribution Switches, Load Drivers
Voltage 5 V to 50 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38020 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 250.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 830-800/000-318 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details