Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 798767-UDN2559B-T
Packaging: Tube
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 16-PowerDIP (0.300", 7.62mm)
Output Type: Bipolar
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature
Supply Voltage: 4.75 V ~ 5.25 V
Number of Outputs: 4
Part Status: Obsolete(EOL)
Output Configuration: Low Side
Voltage - Load: 60V (Maximum)
Family Name: UDN2559B-T
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DIP
Current - Output (Maximum): 700mA
Alternative Parts (Cross-Reference): TDE1787ADP; DLP5500FYAT; ADPD142RI-BCEZ-RL; DLP5500FYACM;
Introduction Date: September 08, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC PWR DRIVER BIPOLAR 1:1 16DIP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | UDN2559B-T | UDN2559B-T |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - UDN2559B-T | PMIC - Power Distribution Switches, Load Drivers |
| Voltage | 60V (Maximum) |