Manufacturer: Sanken
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010881-SWD150P-24
Length: 98 mm
Height: 52 mm
Output Current: 6 A
Output Power: 150 W
Output Voltage: 24 V
Width: 220 mm
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): SP-150-24; LPV-150-24; SD-150D-12; DT150PW240C; LS150-24; LS100-24;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -10 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1010881-SWD150P-24 |
| Product Name | OEM Parts - OEM Parts ( S ) - SWD150P-24 |