Sanken Electric Co., Ltd. PMIC - PMIC - AC DC Converters, Offline Switchers - STR3A154 STR3A154

Description
Manufacturer: Sanken Win Source Part Number: 808313-STR3A154 Packaging: Bulk Mounting Style: Through Hole Power (Watts): 60W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15.3V Duty Cycle: 74% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 115°C Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 8.1V ~ 32V
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 808313-STR3A154 Packaging: Bulk Mounting Style: Through Hole Power (Watts): 60W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15.3V Duty Cycle: 74% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 115°C Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 8.1V ~ 32V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - STR3A154 - 808313-STR3A154 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - STR3A154
808313-STR3A154
PMIC - PMIC - AC DC Converters, Offline Switchers - STR3A154 808313-STR3A154
Manufacturer: Sanken Win Source Part Number: 808313-STR3A154 Packaging: Bulk Mounting Style: Through Hole Power (Watts): 60W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15.3V Duty Cycle: 74% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 115°C Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 8.1V ~ 32V

Manufacturer: Sanken
Win Source Part Number: 808313-STR3A154
Packaging: Bulk
Mounting Style: Through Hole
Power (Watts): 60W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 15.3V
Duty Cycle: 74%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 115°C
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 8.1V ~ 32V

Buy Now
PMIC - AC DC Converters, Offline Switchers - STR3A154 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
STR3A154
PMIC - AC DC Converters, Offline Switchers STR3A154
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 808313-STR3A154 STR3A154
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - STR3A154 PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A12N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ SiP - ICE186EM - ICE186EM - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-27
Output Power 60 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ122T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers