Rochester Electronics PMIC - PMIC - AC DC Converters, Offline Switchers - FSGM0565RLDTU FSGM0565RLDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919393-FSGM0565RLDTU Series: FPS™ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 66kHz TO-220F-6L (L-Forming) Package: Bulk Package: TO-220-6 Full Pack, Formed Leads Mounting: Through Hole Supply Voltage: 7.5V ~ 26V Categories: Integrated Circuits (ICs) Case / Package: TO-220F-6L (L-Forming) Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919393-FSGM0565RLDTU Series: FPS™ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 66kHz TO-220F-6L (L-Forming) Package: Bulk Package: TO-220-6 Full Pack, Formed Leads Mounting: Through Hole Supply Voltage: 7.5V ~ 26V Categories: Integrated Circuits (ICs) Case / Package: TO-220F-6L (L-Forming) Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSGM0565RLDTU - 919393-FSGM0565RLDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSGM0565RLDTU
919393-FSGM0565RLDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - FSGM0565RLDTU 919393-FSGM0565RLDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 919393-FSGM0565RLDTU Series: FPS™ Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Converter Offline Flyback Topology 66kHz TO-220F-6L (L-Forming) Package: Bulk Package: TO-220-6 Full Pack, Formed Leads Mounting: Through Hole Supply Voltage: 7.5V ~ 26V Categories: Integrated Circuits (ICs) Case / Package: TO-220F-6L (L-Forming) Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 919393-FSGM0565RLDTU
Series: FPS™
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Converter Offline Flyback Topology 66kHz TO-220F-6L (L-Forming)
Package: Bulk
Package: TO-220-6 Full Pack, Formed Leads
Mounting: Through Hole
Supply Voltage: 7.5V ~ 26V
Categories: Integrated Circuits (ICs)
Case / Package: TO-220F-6L (L-Forming)
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSGM0565RLDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSGM0565RLDTU
PMIC - AC DC Converters, Offline Switchers FSGM0565RLDTU
IC OFFLINE SW FLBACK TO220F-6L

IC OFFLINE SW FLBACK TO220F-6L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 919393-FSGM0565RLDTU FSGM0565RLDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSGM0565RLDTU PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220F-6L (L-Forming)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B20N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE1PCS01 - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-8
IQ 1.00E-4 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AC DC Converters - BP5221XA - 864460-BP5221XA - Win Source Electronics
ROHM Semiconductor USA, LLC
Specs
Package Type Other; Bulk
View Details