Infineon Technologies AG PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR2565JF ICE3BR2565JF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 068367-ICE3BR2565JF Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 106W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 18V Duty Cycle: 75% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: PG-TO220-6 Supply Voltage - Operating: 10.5 V to 25 V Control Operating Temperature: -25°C to 130°C (TJ) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 068367-ICE3BR2565JF Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 106W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 18V Duty Cycle: 75% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: PG-TO220-6 Supply Voltage - Operating: 10.5 V to 25 V Control Operating Temperature: -25°C to 130°C (TJ) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR2565JF - 068367-ICE3BR2565JF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR2565JF
068367-ICE3BR2565JF
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR2565JF 068367-ICE3BR2565JF
Manufacturer: Infineon Technologies Win Source Part Number: 068367-ICE3BR2565JF Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 106W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 18V Duty Cycle: 75% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: PG-TO220-6 Supply Voltage - Operating: 10.5 V to 25 V Control Operating Temperature: -25°C to 130°C (TJ) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 068367-ICE3BR2565JF
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 106W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 18V
Duty Cycle: 75%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: PG-TO220-6
Supply Voltage - Operating: 10.5 V to 25 V
Control Operating Temperature: -25°C to 130°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
AC DC Converters, Offline Switches - ICE3BR2565JF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
ICE3BR2565JF
AC DC Converters, Offline Switches ICE3BR2565JF
Converter Offline Flyback Topology 67kHz PG-TO220-6-247

Converter Offline Flyback Topology 67kHz PG-TO220-6-247

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 068367-ICE3BR2565JF ICE3BR2565JF
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR2565JF AC DC Converters, Offline Switches
Package Type Other; PG-TO220-6 TO-220; Other; TO-220-6 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE5AR3995BZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 30 watts
View Details
ACDC Power Supply Control ICs - Model: FA8A90N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - LM5021-1QDGKRQ1 - 877502-LM5021-1QDGKRQ1 - Win Source Electronics
Specs
Package Type SSOP; Other; 8-VSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
Configuration / Function Flyback
View Details