Win Source Part Number: 1372746-LS10-13B15R3
Category: Power Supplies - Board Mount - AC DC Converters
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
Fake Threat In the Open Market: 52 pct.
Type: Open Frame
MSL Level: 1 (Unlimited)
Mfr: Mornsun America, LLC
Series: LS10-13BxxR3P (10W)
Package: Bulk
Product Status: Active
Package / Case: 6-SIP Module
Mounting Type: Through Hole
HTSUS: 8504.40.9510
Applications: Household Appliances, ITE (Commercial)
Size / Dimension: 1.14" L x 0.55" W x 0.68" H (28.8mm x 14.1mm x 17.2mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 670mA
Power (Watts): 10 W
Number of Outputs: 1
Approval Agency: CB, CE, cURus, EN, IEC, UKCA, UL
Voltage - Input: 85 ~ 305 VAC, 90 ~ 430 VDC
Voltage - Output 1: 15V
Efficiency: 83%
Standard Number: 60335-1; 62368-1
Line Regulation: ±0.5%
Load Regulation: ±3%
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1372746-LS10-13B15R3P |
| Product Name | Power Supplies - Board Mount - AC DC Converters |
| Package Type | Other; Bulk |