MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - Board Mount - AC DC Converters LS15-23B15DR3

Description
Win Source Part Number: 1338954-LS15-23B15DR 3 Category: Power Supplies - Board Mount - AC DC Converters Series: LS15-23BxxDR3 (15W) Type: Enclosed Package: Bulk Size / Dimension: 1.31" L x 0.38" W x 0.85" H (33.4mm x 9.7mm x 21.5mm) Applications: Household Appliances, ITE (Commercial) Standard Package: 120 Power (Watts): 15 W Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Number of Outputs: 1 Current - Output (Max): 1A Voltage - Output 1: 15V Efficiency: 84% Line Regulation: ±2.5% Load Regulation: ±3% Mounting Type: Through Hole Package / Case: 6-SIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: Mornsun America, LLC Approval Agency: CE Standard Number: 60335-1; 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1338954-LS15-23B15DR 3 Category: Power Supplies - Board Mount - AC DC Converters Series: LS15-23BxxDR3 (15W) Type: Enclosed Package: Bulk Size / Dimension: 1.31" L x 0.38" W x 0.85" H (33.4mm x 9.7mm x 21.5mm) Applications: Household Appliances, ITE (Commercial) Standard Package: 120 Power (Watts): 15 W Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Number of Outputs: 1 Current - Output (Max): 1A Voltage - Output 1: 15V Efficiency: 84% Line Regulation: ±2.5% Load Regulation: ±3% Mounting Type: Through Hole Package / Case: 6-SIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: Mornsun America, LLC Approval Agency: CE Standard Number: 60335-1; 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1338954-LS15-23B15DR3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1338954-LS15-23B15DR3
Power Supplies - Board Mount - AC DC Converters 1338954-LS15-23B15DR3
Win Source Part Number: 1338954-LS15-23B15DR 3 Category: Power Supplies - Board Mount - AC DC Converters Series: LS15-23BxxDR3 (15W) Type: Enclosed Package: Bulk Size / Dimension: 1.31" L x 0.38" W x 0.85" H (33.4mm x 9.7mm x 21.5mm) Applications: Household Appliances, ITE (Commercial) Standard Package: 120 Power (Watts): 15 W Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC Number of Outputs: 1 Current - Output (Max): 1A Voltage - Output 1: 15V Efficiency: 84% Line Regulation: ±2.5% Load Regulation: ±3% Mounting Type: Through Hole Package / Case: 6-SIP Module Temperature Range - Operating: -40°C ~ 85°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: Mornsun America, LLC Approval Agency: CE Standard Number: 60335-1; 62368-1

Win Source Part Number: 1338954-LS15-23B15DR3
Category: Power Supplies - Board Mount - AC DC Converters
Series: LS15-23BxxDR3 (15W)
Type: Enclosed
Package: Bulk
Size / Dimension: 1.31" L x 0.38" W x 0.85" H (33.4mm x 9.7mm x 21.5mm)
Applications: Household Appliances, ITE (Commercial)
Standard Package: 120
Power (Watts): 15 W
Voltage - Input: 85 ~ 305 VAC, 100 ~ 430 VDC
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Output 1: 15V
Efficiency: 84%
Line Regulation: ±2.5%
Load Regulation: ±3%
Mounting Type: Through Hole
Package / Case: 6-SIP Module
Temperature Range - Operating: -40°C ~ 85°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: Mornsun America, LLC
Approval Agency: CE
Standard Number: 60335-1; 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1338954-LS15-23B15DR3
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A60N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3B0365XKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 22 watts
View Details
2 suppliers
AC DC Converters - LM75-20B12 - 877556-LM75-20B12 - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type Other; Box
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details