Darlington Transistors for Audio Amplifiers | TRANS NPN DARL 160V 15A TO-3P-5 Product overview: STD03N from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-STD03N can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 1260751-STD03N
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN - Darlington
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3P-5L
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.allegromicro.com
Manufacturer Package: TO-3P-5
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 160V
Current - Collector Cutoff (Maximum): 100μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 2V at 10mA, 10A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 5000 at 10A, 4V
Maximum Power: 160W
Bipolar (BJT) Transistor NPN - Darlington 160V 15A 160W Through Hole TO-3P-5L
TRANS NPN DARL 160V 15A TO3P-5L
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-STD03N | 1260751-STD03N | STD03N-ND | STD03N |
| Product Name | 160V 15A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - STD03N | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Bulk | TO-3; SOT3 | TO-3; TO-3P-5 | |
| Packing Method | Bulk | Bulk; Bulk | Bulk; Bulk | |
| VCEO | 160 volts | 160 volts | ||
| TJ | 150 C (302 F) | 150 C (302 F) |