Sanken Electric Co., Ltd. Single Bipolar Transistors STD01N

Description
Bipolar (BJT) Transistor NPN - Darlington 150V 10A 100W Through Hole TO-3P-5L
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 150V 10A 100W Through Hole TO-3P-5L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - STD01N-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
STD01N-ND
Single Bipolar Transistors STD01N-ND
Bipolar (BJT) Transistor NPN - Darlington 150V 10A 100W Through Hole TO-3P-5L

Bipolar (BJT) Transistor NPN - Darlington 150V 10A 100W Through Hole TO-3P-5L

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - STD01N - 935258-STD01N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - STD01N
935258-STD01N
TRANSISTORS - Transistors (BJT) - Single - STD01N 935258-STD01N
Manufacturer: Sanken Win Source Part Number: 935258-STD01N Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN - Darlington 150 V 10 A - 100 W Through Hole TO-3P-5L Package: Bulk Package: TO-3P-5 Mounting: Through Hole Family Name: STD01 Categories: Discrete Semiconductor Products Case / Package: TO-3P-5L ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Sanken
Win Source Part Number: 935258-STD01N
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN - Darlington 150 V 10 A - 100 W Through Hole TO-3P-5L
Package: Bulk
Package: TO-3P-5
Mounting: Through Hole
Family Name: STD01
Categories: Discrete Semiconductor Products
Case / Package: TO-3P-5L
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STD01N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STD01N
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STD01N
TRANS NPN DARL 150V 10A TO3P-5L

TRANS NPN DARL 150V 10A TO3P-5L

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number STD01N-ND 935258-STD01N STD01N
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - STD01N Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219969 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details
45 V, 100 mA NPN/PNP general-purpose transistor - BC847BPN,115 - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 45 volts
View Details
8 suppliers
Single, Pre-Biased Bipolar Transistors - BCR183WE6327HTSA1TR-NDTR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers