Sanken Electric Co., Ltd. Motor Drivers, Controllers STA7132MC

Description
Unipolar Motor Driver Power MOSFET Parallel 18-ZIP
Description
Unipolar Motor Driver Power MOSFET Parallel 18-ZIP
Datasheet
Datasheet Summary
Powered by GS/AI

The STA7132MC is a unipolar 2-phase stepping motor driver IC designed for applications requiring precise motor control. It supports a maximum load voltage of 35 V and a main power supply voltage of up to 46 V, with a normal operating range of 10 to 44 V. The device can handle output currents up to 2.0 A, making it suitable for various motor driving applications. This IC features multiple stepping control options, including full, half, quarter, eighth, and sixteenth-step excitation driving. It incorporates built-in protection circuitry against motor coil opens and shorts, as well as thermal shutdown protection, enhancing reliability during operation. The STA7132MC is packaged in an 18-pin ZIP type configuration, allowing for easy integration into designs. Additionally, the driver includes a self-excitation PWM current control mechanism, which helps reduce power dissipation and motor noise during operation. The device is also designed to be pin-compatible with other variants in the STA7130MC series, providing flexibility for engineers in their design choices.

Datasheet Summary
Powered by GS/AI

The STA7132MC is a unipolar 2-phase stepping motor driver IC designed for applications requiring precise motor control. It supports a maximum load voltage of 35 V and a main power supply voltage of up to 46 V, with a normal operating range of 10 to 44 V. The device can handle output currents up to 2.0 A, making it suitable for various motor driving applications. This IC features multiple stepping control options, including full, half, quarter, eighth, and sixteenth-step excitation driving. It incorporates built-in protection circuitry against motor coil opens and shorts, as well as thermal shutdown protection, enhancing reliability during operation. The STA7132MC is packaged in an 18-pin ZIP type configuration, allowing for easy integration into designs. Additionally, the driver includes a self-excitation PWM current control mechanism, which helps reduce power dissipation and motor noise during operation. The device is also designed to be pin-compatible with other variants in the STA7130MC series, providing flexibility for engineers in their design choices.

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - STA7132MC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
STA7132MC
Motor Drivers, Controllers STA7132MC
Unipolar Motor Driver Power MOSFET Parallel 18-ZIP

Unipolar Motor Driver Power MOSFET Parallel 18-ZIP

Buy Now Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
STA7132MC
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers STA7132MC
2-PHASE STEPPER MOTOR UNIPOLAR D

2-PHASE STEPPER MOTOR UNIPOLAR D

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Motor Controllers Motor Controllers
Product Number STA7132MC STA7132MC
Product Name Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Motor / System DC Brushed; Brushed DC
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
DC Motor Controller - M701 - Sensata Technologies
Sensata Technologies
Specs
Communication MOSFET
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Input 24 volts
View Details
Speed Controller/Universal ESC for Sensorless BLDC Motor - S17-112503/075020 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 11 to 25 volts
Continuous Current 3 amps
View Details
Motor Drivers, Controllers - DRV10964HMDSNR - Quarktwin Technology Ltd.
Specs
Motor / System DC Brushless; Brushless DC (BLDC)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details