The STA6940M is a brushed DC motor driver IC with PWM control, designed for full-bridge operation using internal N-channel MOSFETs. It is housed in a 18-pin ZIP (STA) fully-molded package with through-hole mounting. The device operates from a main supply voltage of 10 to 40 V and a logic supply voltage of 3 to 5.5 V, delivering a continuous output current of 4 A with peak capability of 8 A for 100 µs. It features fixed off-time PWM control with slow decay (35 µs) and fast decay (142 µs) modes, internal overcurrent and thermal shutdown protection, and an integrated charge pump. The maximum junction temperature is 150 °C, and the operating ambient temperature range is -20 to 85 °C.
Win Source Part Number: 999280-STA6940M
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tube
Applications: General Purpose
Standard Package: 18
Technology: Power MOSFET
Current - Output: 4A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Voltage - Load: 10V ~ 40V
Motor Type - AC, DC: Brushed DC
Voltage - Supply: 3V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 18-SSIP Formed Leads
Supplier Device Package: 18-ZIP
Temperature Range - Operating: -20°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Sanken
Other Names: STA6940M DK
Base Product Number: STA6940
| Win Source Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | 999280-STA6940M |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers |
| TJ | -20 to 150 C (-4 to 302 F) |