Sanken Electric Co., Ltd. Bipolar Transistor Arrays STA485A

Description
Bipolar (BJT) Transistor Array 4 NPN Darlington (Quad) 100V 1A 50MHz 4W Through Hole 10-SIP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 4 NPN Darlington (Quad) 100V 1A 50MHz 4W Through Hole 10-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - STA485A-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
STA485A-ND
Bipolar Transistor Arrays STA485A-ND
Bipolar (BJT) Transistor Array 4 NPN Darlington (Quad) 100V 1A 50MHz 4W Through Hole 10-SIP

Bipolar (BJT) Transistor Array 4 NPN Darlington (Quad) 100V 1A 50MHz 4W Through Hole 10-SIP

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - STA485A - 047342-STA485A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - STA485A
047342-STA485A
TRANSISTORS - Transistors (BJT) - Arrays - STA485A 047342-STA485A
Manufacturer: Sanken Win Source Part Number: 047342-STA485A Packaging: Bulk Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: 4 NPN Darlington (Quad) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 10-SIP Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.5V @ 1mA, 500mA Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 2000 @ 500mA, 4V Maximum Power Dissipation: 4W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 047342-STA485A
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: 4 NPN Darlington (Quad)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 10-SIP
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 1mA, 500mA
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 2000 @ 500mA, 4V
Maximum Power Dissipation: 4W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - STA485A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
STA485A
Discrete Semiconductor Products - Transistors - Bipolar (BJT) STA485A
TRANS 4NPN DARL 100V 1A 10-SIP

TRANS 4NPN DARL 100V 1A 10-SIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number STA485A-ND 047342-STA485A STA485A
Product Name Bipolar Transistor Arrays TRANSISTORS - Transistors (BJT) - Arrays - STA485A Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; 4 NPN Darlington (Quad)
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
Bipolar Transistors - 6697350 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details