Bipolar (BJT) Transistor Array 4 NPN Darlington (Quad) 60V 2A 50MHz 4W Through Hole 10-SIP
TRANS 4NPN DARL 60V 2A 10SIP Product overview: STA471A from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 2A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-STA471A can be used for catalog matching and distributor lookup.
Manufacturer: Sanken
Win Source Part Number: 047338-STA471A
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: 4 NPN Darlington (Quad)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 10-SIP
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1.5V @ 2mA, 1A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 2000 @ 1A, 4V
Maximum Power Dissipation: 4W
Alternative Parts (Cross-Reference): UPA1428AH; MP4020(F);
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
TRANS 4NPN DARL 60V 2A 10SIP
TRANS 4NPN DARL 60V 2A 10SIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | STA471A-ND | 277-STA471A | 047338-STA471A | STA471A | STA471A |
| Product Name | Bipolar Transistor Arrays | 60V 2A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - STA471A | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; 4 NPN Darlington (Quad) | 4 NPN Darlington (Quad); NPN | ||
| Package Type | 10-SIP | Bulk | SOT3; 10-SIP | 10-SIP | 10-SIP |
| Packing Method | Bulk | Bulk; Bulk | |||
| VCEO | 60 volts | 60 volts | 60 volts |