Manufacturer: Sanken
Win Source Part Number: 1260536-STA408A
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: 4 PNP Darlington (Quad)
Categories: Discrete Semiconductor Products
Supplier Device Package: 10-SIP
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.sanken-ele.co.jp
Manufacturer Package: 10-SIP
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 120V
Current - Collector Cutoff (Maximum): 100μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.5V at 4mA, 2A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 2000 at 2A, 4V
Maximum Power: 4W
Bipolar (BJT) Transistor Array 4 PNP Darlington (Quad) 120V 4A 4W Through Hole 10-SIP
TRANS 4PNP DARL 120V 4A 10-SIP Product overview: STA408A from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 4A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-STA408A can be used for catalog matching and distributor lookup.
TRANS 4PNP DARL 120V 4A 10-SIP
TRANS 4PNP DARL 120V 4A 10-SIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Darlington Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1260536-STA408A | STA408A-ND | 277-STA408A | STA408A | STA408A |
| Product Name | TRANSISTORS - Transistors (BJT) - Arrays - STA408A | Bipolar Transistor Arrays | 120V 4A Bipolar Transistor | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | 4 PNP Darlington (Quad); PNP | ||
| IC(max) | 0.1000 milliamps | 4000 milliamps | 4000 milliamps | ||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Package Type | SOT3 | 10-SIP | Bulk | 10-SIP |