Bipolar (BJT) Transistor Array 6 NPN Darlington 120V 2A 50MHz 4W Through Hole 15-SIP
Manufacturer: Sanken
Win Source Part Number: 211783-SMA4036
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: 6 NPN Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 15-SIP
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 1.5V @ 2mA, 1A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 2000 @ 1A, 4V
Maximum Power Dissipation: 4W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
TRANS 6NPN DARL 120V 2A 15SIP
TRANS 6NPN DARL 120V 2A 15SIP
TRANS 6NPN DARL 120V 2A 15SIP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | SMA4036-ND | 211783-SMA4036 | SMA4036 | SMA4036 | 681-SMA4036 |
| Product Name | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - SMA4036 | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS 6NPN DARL 120V 2A 15SIP |
| Polarity | NPN | NPN; 6 NPN Darlington | 6 NPN Darlington; NPN | NPN; NPN | |
| Package Type | 15-SIP Exposed Tab, Formed Leads | SOT3; 15-SIP | 15-SIP Exposed Tab, Formed Leads | ||
| IC(max) | 2000 milliamps | 2000 milliamps | |||
| VCEO | 120 volts | 120 volts | |||
| Operating Frequency | 50 MHz |