The SMA2404M is a Full Half-Bridge Driver from Quarktwin Technology Ltd., designed for applications requiring a negative power supply drive system with a breakdown voltage of 500V. It integrates four MOSFETs and a control microcontroller in a Sanken original ZIP package, making it suitable for use in inverter elements for HID ballast units. The device supports a maximum power source voltage of 500V and can handle output currents up to 7A at a temperature of 25°C. It operates effectively across a wide temperature range of -40°C to +150°C. The driver features a low on-state voltage of 0.28V to 2.6V depending on the output current, and a total power dissipation capability of up to 20W at a case temperature of 25°C. Key electrical characteristics include a quiescent circuit current of 3mA at Vcc=10V, an input threshold voltage range, and a recommended dead time of 4.5Oºs for optimal performance. The SMA2404M is suitable for engineers looking for a robust driver solution for high-voltage applications.
Half Bridge (2) Driver General Purpose Power MOSFET 15-SIP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | SMA2404M |
| Product Name | Full Half-Bridge Drivers |
| Driver Type | Dual Gate Driver |
| Output Configuration | Inverting |
| Output Current | 7 amps |
| Supply Voltage | 15 volts |