Sanken Electric Co., Ltd. Bipolar Transistor Arrays SLA6022

Description
Bipolar (BJT) Transistor Array 3 NPN, 3 PNP Darlington (3-Phase Bridge) 80V, 100V 5A 5W Through Hole 12-SIP
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor Array 3 NPN, 3 PNP Darlington (3-Phase Bridge) 80V, 100V 5A 5W Through Hole 12-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor Arrays - SLA6022-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
SLA6022-ND
Bipolar Transistor Arrays SLA6022-ND
Bipolar (BJT) Transistor Array 3 NPN, 3 PNP Darlington (3-Phase Bridge) 80V, 100V 5A 5W Through Hole 12-SIP

Bipolar (BJT) Transistor Array 3 NPN, 3 PNP Darlington (3-Phase Bridge) 80V, 100V 5A 5W Through Hole 12-SIP

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
277-SLA6022
Bipolar Transistor 277-SLA6022
TRANS 3NPN/3PNP DARL 12SIP Product overview: SLA6022 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SLA6022 can be used for catalog matching and distributor lookup.

TRANS 3NPN/3PNP DARL 12SIP Product overview: SLA6022 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SLA6022 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Arrays - SLA6022 - 046945-SLA6022 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - SLA6022
046945-SLA6022
TRANSISTORS - Transistors (BJT) - Arrays - SLA6022 046945-SLA6022
Manufacturer: Sanken Win Source Part Number: 046945-SLA6022 Packaging: Bulk Mounting: SMD (SMT) Transistor Polarity: 3 NPN, 3 PNP Darlington (3-Phase Bridge) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 12-SIP Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V, 100V Max Vce (sat): 1.5V @ 6mA, 3A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 2000 @ 3A, 4V Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 046945-SLA6022
Packaging: Bulk
Mounting: SMD (SMT)
Transistor Polarity: 3 NPN, 3 PNP Darlington (3-Phase Bridge)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 12-SIP
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V, 100V
Max Vce (sat): 1.5V @ 6mA, 3A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 2000 @ 3A, 4V
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SLA6022 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SLA6022
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SLA6022
TRANS 3NPN/3PNP DARL 12SIP

TRANS 3NPN/3PNP DARL 12SIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number SLA6022-ND 277-SLA6022 046945-SLA6022 SLA6022
Product Name Bipolar Transistor Arrays Bipolar Transistor TRANSISTORS - Transistors (BJT) - Arrays - SLA6022 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; PNP NPN; PNP; 3 NPN, 3 PNP Darlington (3-Phase Bridge)
Package Type 12-SIP Exposed Tab Tube SOT3; 12-SIP
Packing Method Tube Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC857BWH6778XTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
NPN general-purpose transistor - 2PC4081Q,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
6 suppliers
Bipolar Transistors - 216336 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); TO-252
View Details