Bipolar (BJT) Transistor Array 3 NPN, 3 PNP Darlington (3-Phase Bridge) 100V 5A 5W Through Hole 12-SIP
Manufacturer: Sanken
Win Source Part Number: 046944-SLA6020
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: 3 NPN, 3 PNP Darlington (3-Phase Bridge)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 12-SIP
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 6mA, 3A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 2000 @ 3A, 4V
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
TRANS 3NPN/3PNP DARL 100V 12SIP Product overview: SLA6020 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SLA6020 can be used for catalog matching and distributor lookup.
TRANS 3NPN/3PNP DARL 100V 12SIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | SLA6020-ND | 046944-SLA6020 | 277-SLA6020 | SLA6020 |
| Product Name | Bipolar Transistor Arrays | TRANSISTORS - Transistors (BJT) - Arrays - SLA6020 | 100V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; PNP | NPN; PNP; 3 NPN, 3 PNP Darlington (3-Phase Bridge) | ||
| Package Type | 12-SIP Exposed Tab | SOT3; 12-SIP | Tube | |
| Packing Method | Tube | Tube; Tube |