Manufacturer: Sanken
Win Source Part Number: 1324919-SLA5227
Category: Discrete Semiconductor Products>Transistors
Packaging: Tube
Standard Package: 18
Mounting: Through Hole
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 30 A
Input Type: Standard
Supplier Device Package: 12-SIP
Temperature Range - Operating: 150°C (TJ)
Case / Package: 12-SIP Exposed Tab
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: SLA5227 DK
Base Product Number: SLA52
RoHS Status: RoHS Compliant
IGBT 600V 30A Through Hole 12-SIP
IGBT 600V 30A PFC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1324919-SLA5227 | SLA5227-ND | SLA5227 |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 600 volts |