SLA5068 is an N-channel MOSFET array designed for 5-phase motor drive applications. It is packaged in a 15-pin SIP (SLA15Pin) format with dimensions of 31.0×20.0 mm. The device has a drain-source breakdown voltage of 60 V, continuous drain current of 7 A, and power dissipation of 5 W without a heatsink. Junction-to-case thermal resistance is 2.5 °C/W. Electrical characteristics include a typical RDS(ON) of 0.1 Ω at VGS=10 V and ID=3.5 A, gate-source voltage rating of ±20 V, and input capacitance of 660 pF. It meets Tstg of -40 to +150 °C and has a maximum junction temperature of 150 °C. The package includes two NC pins (8 and 9).
Mosfet Array 6 N-Channel (3-Phase Bridge) 60V 7A 5W Through Hole 15-SIP
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | SLA5068LF853-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 15-SIP |