Manufacturer: Sanken
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1093532-SLA5012
Mounting: SMD (SMT)
Drain to Source Voltage (Vdss): 60 V
Categories: OEM Parts( S )
Case / Package: SIP
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Continuous Drain Current (ID): 5 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1093532-SLA5012 |
| Product Name | OEM Parts - OEM Parts ( S ) - SLA5012 |