Sanken Electric Co., Ltd. TRANSISTORS - Transistors (BJT) - Arrays - SLA4390 SLA4390

Description
Manufacturer: Sanken Win Source Part Number: 325469-SLA4390 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: 2 NPN, 2 PNP Darlington (H-Bridge) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 12-SIP Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.5V @ 6mA, 3A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 2000 @ 3A, 4V Maximum Power Dissipation: 5W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 325469-SLA4390 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: 2 NPN, 2 PNP Darlington (H-Bridge) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 12-SIP Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.5V @ 6mA, 3A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 2000 @ 3A, 4V Maximum Power Dissipation: 5W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - SLA4390 - 325469-SLA4390 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - SLA4390
325469-SLA4390
TRANSISTORS - Transistors (BJT) - Arrays - SLA4390 325469-SLA4390
Manufacturer: Sanken Win Source Part Number: 325469-SLA4390 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: 2 NPN, 2 PNP Darlington (H-Bridge) Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 12-SIP Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.5V @ 6mA, 3A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 2000 @ 3A, 4V Maximum Power Dissipation: 5W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 325469-SLA4390
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: 2 NPN, 2 PNP Darlington (H-Bridge)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 12-SIP
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 6mA, 3A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 2000 @ 3A, 4V
Maximum Power Dissipation: 5W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistor Arrays - SLA4390-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
SLA4390-ND
Bipolar Transistor Arrays SLA4390-ND
Bipolar (BJT) Transistor Array 2 NPN, 2 PNP Darlington (H-Bridge) 100V 5A 5W Through Hole 12-SIP

Bipolar (BJT) Transistor Array 2 NPN, 2 PNP Darlington (H-Bridge) 100V 5A 5W Through Hole 12-SIP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SLA4390 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SLA4390
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SLA4390
TRANS 2NPN/2PNP DARL 100V 12SIP

TRANS 2NPN/2PNP DARL 100V 12SIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 325469-SLA4390 SLA4390-ND SLA4390
Product Name TRANSISTORS - Transistors (BJT) - Arrays - SLA4390 Bipolar Transistor Arrays Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; PNP; 2 NPN, 2 PNP Darlington (H-Bridge) NPN; PNP
Unlock Full Specs
to access all available technical data

Similar Products

NPN general-purpose transistor - 2PC4081S-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
3 suppliers
45V 0.5A Bipolar Transistor - 276-BC817K40WE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
VCEO 45 volts
View Details
3 suppliers
Bipolar Transistors - 6697565 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details