Sanken Electric Co., Ltd. TRANSISTORS - Transistors (BJT) - Arrays - SLA4060 SLA4060

Description
Manufacturer: Sanken Win Source Part Number: 933982-SLA4060 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor Array 4 NPN Darlington (Quad) 120V 5A - 5W Through Hole 12-SIP Package: Tube Package: 12-SIP Exposed Tab Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: 12-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 933982-SLA4060 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor Array 4 NPN Darlington (Quad) 120V 5A - 5W Through Hole 12-SIP Package: Tube Package: 12-SIP Exposed Tab Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: 12-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Arrays - SLA4060 - 933982-SLA4060 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Arrays - SLA4060
933982-SLA4060
TRANSISTORS - Transistors (BJT) - Arrays - SLA4060 933982-SLA4060
Manufacturer: Sanken Win Source Part Number: 933982-SLA4060 Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor Array 4 NPN Darlington (Quad) 120V 5A - 5W Through Hole 12-SIP Package: Tube Package: 12-SIP Exposed Tab Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: 12-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Sanken
Win Source Part Number: 933982-SLA4060
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor Array 4 NPN Darlington (Quad) 120V 5A - 5W Through Hole 12-SIP
Package: Tube
Package: 12-SIP Exposed Tab
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: 12-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet
Bipolar Transistor Arrays - SLA4060-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Transistor Arrays
SLA4060-ND
Bipolar Transistor Arrays SLA4060-ND
Bipolar (BJT) Transistor Array 4 NPN Darlington (Quad) 120V 5A 5W Through Hole 12-SIP

Bipolar (BJT) Transistor Array 4 NPN Darlington (Quad) 120V 5A 5W Through Hole 12-SIP

Buy Now Datasheet
Singapore, Singapore
120V 5A Bipolar Transistor
277-SLA4060
120V 5A Bipolar Transistor 277-SLA4060
TRANS 4NPN DARL 120V 5A 12SIP Product overview: SLA4060 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SLA4060 can be used for catalog matching and distributor lookup.

TRANS 4NPN DARL 120V 5A 12SIP Product overview: SLA4060 from Sanken Electric Co., Ltd. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 5A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-SLA4060 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - SLA4060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
SLA4060
Discrete Semiconductor Products - Transistors - Bipolar (BJT) SLA4060
TRANS 4NPN DARL 120V 5A 12SIP

TRANS 4NPN DARL 120V 5A 12SIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 933982-SLA4060 SLA4060-ND 277-SLA4060 SLA4060
Product Name TRANSISTORS - Transistors (BJT) - Arrays - SLA4060 Bipolar Transistor Arrays 120V 5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT3; 12-SIP 12-SIP Exposed Tab Tube
Packing Method Tube Tube; Tube
VCEO 120 volts 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

45V 1A Bipolar Transistor - 276-BCP54-16E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 45 volts
View Details
3 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-16-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 274920P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details