Sanken Electric Co., Ltd. Single FETs, MOSFETs SKI10195

Description
N-Channel 100V 47A (Tc) 116W (Tc) Surface Mount TO-263
Request a Quote Datasheet
Description
N-Channel 100V 47A (Tc) 116W (Tc) Surface Mount TO-263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - SKI10195TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SKI10195TR-ND
Single FETs, MOSFETs SKI10195TR-ND
N-Channel 100V 47A (Tc) 116W (Tc) Surface Mount TO-263

N-Channel 100V 47A (Tc) 116W (Tc) Surface Mount TO-263

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SKI10195 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SKI10195
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SKI10195
MOSFET N-CH 100V 47A TO263

MOSFET N-CH 100V 47A TO263

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number SKI10195TR-ND SKI10195
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF7805Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
2 suppliers