Sanken Electric Co., Ltd. Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers SIM6813M

Description
Win Source Part Number: 1016392-SIM6813M Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit Package: Tube Applications: AC Motors Standard Package: 15 Technology: Power MOSFET Interface: Logic Current - Output / Channel: 3A Fault Protection: Current Limiting, Over Temperature, UVLO Output Configuration: Half Bridge (3) Voltage - Load: 400V (Max) Rds On (Typ): 1.4Ohm Load Type: Inductive Current - Peak Output: 4.5A Voltage - Supply: 13.5V ~ 16.5V Mounting Type: Through Hole Package / Case: 40-DIP (0.657", 16.70mm), 29 Leads Supplier Device Package: 40-DIP LF2971 Temperature Range - Operating: -20°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Sanken Other Names: SIM6813M DK Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1016392-SIM6813M Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit Package: Tube Applications: AC Motors Standard Package: 15 Technology: Power MOSFET Interface: Logic Current - Output / Channel: 3A Fault Protection: Current Limiting, Over Temperature, UVLO Output Configuration: Half Bridge (3) Voltage - Load: 400V (Max) Rds On (Typ): 1.4Ohm Load Type: Inductive Current - Peak Output: 4.5A Voltage - Supply: 13.5V ~ 16.5V Mounting Type: Through Hole Package / Case: 40-DIP (0.657", 16.70mm), 29 Leads Supplier Device Package: 40-DIP LF2971 Temperature Range - Operating: -20°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Sanken Other Names: SIM6813M DK Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers - 1016392-SIM6813M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
1016392-SIM6813M
Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers 1016392-SIM6813M
Win Source Part Number: 1016392-SIM6813M Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers Features: Bootstrap Circuit Package: Tube Applications: AC Motors Standard Package: 15 Technology: Power MOSFET Interface: Logic Current - Output / Channel: 3A Fault Protection: Current Limiting, Over Temperature, UVLO Output Configuration: Half Bridge (3) Voltage - Load: 400V (Max) Rds On (Typ): 1.4Ohm Load Type: Inductive Current - Peak Output: 4.5A Voltage - Supply: 13.5V ~ 16.5V Mounting Type: Through Hole Package / Case: 40-DIP (0.657", 16.70mm), 29 Leads Supplier Device Package: 40-DIP LF2971 Temperature Range - Operating: -20°C ~ 100°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Sanken Other Names: SIM6813M DK Product Status: Obsolete

Win Source Part Number: 1016392-SIM6813M
Category: Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Features: Bootstrap Circuit
Package: Tube
Applications: AC Motors
Standard Package: 15
Technology: Power MOSFET
Interface: Logic
Current - Output / Channel: 3A
Fault Protection: Current Limiting, Over Temperature, UVLO
Output Configuration: Half Bridge (3)
Voltage - Load: 400V (Max)
Rds On (Typ): 1.4Ohm
Load Type: Inductive
Current - Peak Output: 4.5A
Voltage - Supply: 13.5V ~ 16.5V
Mounting Type: Through Hole
Package / Case: 40-DIP (0.657", 16.70mm), 29 Leads
Supplier Device Package: 40-DIP LF2971
Temperature Range - Operating: -20°C ~ 100°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Sanken
Other Names: SIM6813M DK
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1016392-SIM6813M
Product Name Integrated Circuits (ICs) - PMIC - Full, Half-Bridge Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ24071RHLRG4 - 1049558-BQ24071RHLRG4 - Win Source Electronics
Specs
Output Options Inverting
Type VQFN EP
Pins 20
View Details
Voltage Supervisors - 1897855 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details