Sanken Electric Co., Ltd. DC DC Converters SI-8401L

Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 500mA 7V - 33V Input
Request a Quote Datasheet
Description
Non-Isolated PoL Module DC DC Converter 1 Output 5V 500mA 7V - 33V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - SI-8401L-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
SI-8401L-ND
DC DC Converters SI-8401L-ND
Non-Isolated PoL Module DC DC Converter 1 Output 5V 500mA 7V - 33V Input

Non-Isolated PoL Module DC DC Converter 1 Output 5V 500mA 7V - 33V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - SI-8401L
1249594-SI-8401L
Power Supplies Board Mount DCDC Converters - SI-8401L 1249594-SI-8401L
Manufacturer: Sanken Win Source Part Number: 1249594-SI-8401L Packaging: Box Type: Non-Isolated PoL Module Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Features: OCP, OTP Package: Module Applications: ITE (Commercial) Size: 0.57" L x 0.47" W x 0.52" H (14.5mm x 12.0mm x 13.2mm) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 80% Family Name: SI-8401L Categories: Power Supplies - Board Mount Manufacturer Homepage: www.sanken-ele.co.jp /en Input Voltage MIN: 7V Voltage Input MAX: 33V Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): SI-8401L-T; BR300; Introduction Date: July 06, 1999 Country of Origin: Japan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Sanken
Win Source Part Number: 1249594-SI-8401L
Packaging: Box
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 85°C
Features: OCP, OTP
Package: Module
Applications: ITE (Commercial)
Size: 0.57" L x 0.47" W x 0.52" H (14.5mm x 12.0mm x 13.2mm)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 80%
Family Name: SI-8401L
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.sanken-ele.co.jp/en
Input Voltage MIN: 7V
Voltage Input MAX: 33V
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): SI-8401L-T; BR300;
Introduction Date: July 06, 1999
Country of Origin: Japan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - SI-8401L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SI-8401L
Power Supplies - Board Mount - DC DC Converters SI-8401L
DC DC CONVERTER 5V 0.5A

DC DC CONVERTER 5V 0.5A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number SI-8401L-ND 1249594-SI-8401L SI-8401L
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - SI-8401L Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Regulatory Compliance ROHS COMP
DC Output Current 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Programmable Power / 4U Programmable DC Power - hea6888-ea-pu-10500-180-4u-wc-32107 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Electromagnet Power Supply - Model 648 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details