Buck Switching Regulator IC Positive Fixed 12V 1 Output 1.5A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Win Source Part Number: 1041097-SI-8120JD
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 1,600
Mounting: SMD (SMT)
Current - Output: 1.5A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 125kHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 15V
Voltage - Input (Max): 40V
Voltage - Output (Min/Fixed): 12V
Synchronous Rectifier: No
Package / Case: TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package: TO-263-5
Temperature Range - Operating: -30°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): MC33166D2TG; NCV2575D2T-5R4G; LM2575D2T-3.3GSI8120
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Sanken
Other Names: SI-8120JD DK
Base Product Number: SI-8120
Buck Switching Regulator IC Positive Fixed 12V 1 Output 1.5A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG BUCK 12V 1.5A TO263-5
IC REG BUCK 12V 1.5A TO263-5
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SI-8120JD-ND | 1041097-SI-8120JD | SI-8120JD | SI-8120JD | SI-8120JD |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; Tape & Reel (TR) | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | |
| Output Voltage | 12 volts | 12 to ? volts | 12 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |