Sanken Electric Co., Ltd. Optoelectronics - LED Indication - Discrete SEP1FB1410DTA

Description
Win Source Part Number: 966431-SEP1FB1410DTA Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Viewing Angle: 120° Millicandela Rating: 1335mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Height (Max): 1.38mm Package / Case: 1411 (3528 Metric) Supplier Device Package: 1411 Dimension: 3.50mm L x 2.80mm W Lens Style: Rectangle with Flat Top Lens Size: 3.50mm x 2.80mm ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Sanken Other Names: 1261-SEP1FB1410DTATR ,1261-SEP1FB1410DTAD KR,1261-SEP1FB1410DT ACT
Request a Quote
Description
Win Source Part Number: 966431-SEP1FB1410DTA Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Viewing Angle: 120° Millicandela Rating: 1335mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Height (Max): 1.38mm Package / Case: 1411 (3528 Metric) Supplier Device Package: 1411 Dimension: 3.50mm L x 2.80mm W Lens Style: Rectangle with Flat Top Lens Size: 3.50mm x 2.80mm ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Sanken Other Names: 1261-SEP1FB1410DTATR ,1261-SEP1FB1410DTAD KR,1261-SEP1FB1410DT ACT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
966431-SEP1FB1410DTA
Optoelectronics - LED Indication - Discrete 966431-SEP1FB1410DTA
Win Source Part Number: 966431-SEP1FB1410DTA Category: Optoelectronics>LED Indication - Discrete Color: White Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Viewing Angle: 120° Millicandela Rating: 1335mcd Voltage - Forward (Vf) (Typ): 3.2V Current - Test: 20mA Height (Max): 1.38mm Package / Case: 1411 (3528 Metric) Supplier Device Package: 1411 Dimension: 3.50mm L x 2.80mm W Lens Style: Rectangle with Flat Top Lens Size: 3.50mm x 2.80mm ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) HTSUS: 8541.41.0000 Mfr: Sanken Other Names: 1261-SEP1FB1410DTATR ,1261-SEP1FB1410DTAD KR,1261-SEP1FB1410DT ACT

Win Source Part Number: 966431-SEP1FB1410DTA
Category: Optoelectronics>LED Indication - Discrete
Color: White
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Viewing Angle: 120°
Millicandela Rating: 1335mcd
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 20mA
Height (Max): 1.38mm
Package / Case: 1411 (3528 Metric)
Supplier Device Package: 1411
Dimension: 3.50mm L x 2.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 3.50mm x 2.80mm
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Sanken
Other Names: 1261-SEP1FB1410DTATR,1261-SEP1FB1410DTADKR,1261-SEP1FB1410DTACT

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 966431-SEP1FB1410DTA
Product Name Optoelectronics - LED Indication - Discrete
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
Luminous Intensity 6 milliCandela
View Details